2J s.r.o. RF Antennas 2J6985PA

Description
3IN1 2X5G/4GLTE 1X2.4-5.0GHZ AD
Request a Quote Datasheet
Description
3IN1 2X5G/4GLTE 1X2.4-5.0GHZ AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6985PA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6985PA-ND
RF Antennas 4350-2J6985PA-ND
3IN1 2X5G/4GLTE 1X2.4-5.0GHZ AD

3IN1 2X5G/4GLTE 1X2.4-5.0GHZ AD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6985PA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, ISM
Primary Frequency Range 788.5 to 6525.0 MHz
Gain 2.1 to 6.3 dB
VSWR 1.3 to 3.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers