2J s.r.o. RF Antennas 2J6975BGF

Description
3IN1 5G/4GLTEGNSS/L1 IRIDIUM SCR
Request a Quote Datasheet
Description
3IN1 5G/4GLTEGNSS/L1 IRIDIUM SCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6975BGF-ND - DigiKey
Thief River Falls, MN, United States
3IN1 5G/4GLTEGNSS/L1 IRIDIUM SCR

3IN1 5G/4GLTEGNSS/L1 IRIDIUM SCR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6975BGF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; Galileo, GLONASS, GNSS, GPS, Iridium, QZSS
Primary Frequency Range 788.5 to 5537.0 MHz
Gain 2.3 to 28 dB
VSWR 1.4 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2024088 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to ? MHz
Gain 9 dB
View Details