2J s.r.o. RF Antennas 2J6950BGF

Description
3IN1 4G LTE GNSS/L1 2.4-5.0GHZ
Request a Quote Datasheet
Description
3IN1 4G LTE GNSS/L1 2.4-5.0GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6950BGF-ND - DigiKey
Thief River Falls, MN, United States
3IN1 4G LTE GNSS/L1 2.4-5.0GHZ

3IN1 4G LTE GNSS/L1 2.4-5.0GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6950BGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; Galileo, GLONASS, GNSS, GPS, ISM, LTE, QZSS
Primary Frequency Range 829.0 to 5422.0 MHz
Gain 2.7 to 28 dB
VSWR 1.3 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers