2J s.r.o. RF Antennas 2J6941BGFA

Description
3IN2X1 4G LTE 1XGNSS/L1 SCREW
Request a Quote Datasheet
Description
3IN2X1 4G LTE 1XGNSS/L1 SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6941BGFA-ND - DigiKey
Thief River Falls, MN, United States
3IN2X1 4G LTE 1XGNSS/L1 SCREW

3IN2X1 4G LTE 1XGNSS/L1 SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6941BGFA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; Galileo, GLONASS, GNSS, GPS, LTE, QZSS
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 2.6 to 28 dB
VSWR 1.2 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details