2J s.r.o. RF Antennas 2J6934B

Description
GNSS/L1-IRIDIUM SCREW M
Request a Quote Datasheet
Description
GNSS/L1-IRIDIUM SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6934B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6934B-ND
RF Antennas 4350-2J6934B-ND
GNSS/L1-IRIDIUM SCREW M

GNSS/L1-IRIDIUM SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6934B-ND
Product Name RF Antennas
Applications GPS; Galileo, GNSS, GPS, Iridium, QZSS
Primary Frequency Range 1575.0 to 1621.0 MHz
Gain 5.1 to 5.7 dB
VSWR 1.1 to 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1-2823599-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details