2J s.r.o. RF Antennas 2J6915B-915

Description
915 MHZ/LORA/ISM SCREW M
Request a Quote Datasheet
Description
915 MHZ/LORA/ISM SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6915B-915-ND - DigiKey
Thief River Falls, MN, United States
915 MHZ/LORA/ISM SCREW M

915 MHZ/LORA/ISM SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6915B-915-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 915.0 MHz
Gain 4 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-LT6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers