2J s.r.o. RF Antennas 2J6915B-868

Description
868 MHZ/LORA/ISM SCREW M
Request a Quote Datasheet
Description
868 MHZ/LORA/ISM SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6915B-868-ND - DigiKey
Thief River Falls, MN, United States
868 MHZ/LORA/ISM SCREW M

868 MHZ/LORA/ISM SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6915B-868-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 866.5 MHz
Gain 4.4 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers