2J s.r.o. RF Antennas 2J6902BC

Description
4IN1 4X2.4-5.0-6.0GHZ SCREW
Request a Quote Datasheet
Description
4IN1 4X2.4-5.0-6.0GHZ SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6902BC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6902BC-ND
RF Antennas 4350-2J6902BC-ND
4IN1 4X2.4-5.0-6.0GHZ SCREW

4IN1 4X2.4-5.0-6.0GHZ SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6902BC-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 3.8 to 4.1 dB
VSWR 1.7 to 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers