2J s.r.o. RF Antennas 2J6702BA

Description
2IN1 2.4-5.0-6.0GHZ MIMO SCREW M
Request a Quote Datasheet
Description
2IN1 2.4-5.0-6.0GHZ MIMO SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6702BA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6702BA-ND
RF Antennas 4350-2J6702BA-ND
2IN1 2.4-5.0-6.0GHZ MIMO SCREW M

2IN1 2.4-5.0-6.0GHZ MIMO SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6702BA-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 2450.0 to 5422.0 MHz
Gain 1.6 to 1.9 dB
VSWR 1.6 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248705 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details