2J s.r.o. RF Antennas 2J6603BGF

Description
2IN1 1XGNSS 1X2.4-5.0GHZ SCREW
Request a Quote Datasheet
Description
2IN1 1XGNSS 1X2.4-5.0GHZ SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6603BGF-ND - DigiKey
Thief River Falls, MN, United States
2IN1 1XGNSS 1X2.4-5.0GHZ SCREW

2IN1 1XGNSS 1X2.4-5.0GHZ SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6603BGF-ND
Product Name RF Antennas
Applications GPS; Galileo, GLONASS, GNSS, GPS, ISM, QZSS
Primary Frequency Range 1575.0 to 5422.0 MHz
Gain 0.9000 to 28 dB
VSWR 1.4 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details