2J s.r.o. RF Antennas 2J6602B

Description
2.4-5.0GHZ WIFI ISM SCREW M
Request a Quote Datasheet
Description
2.4-5.0GHZ WIFI ISM SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6602B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6602B-ND
RF Antennas 4350-2J6602B-ND
2.4-5.0GHZ WIFI ISM SCREW M

2.4-5.0GHZ WIFI ISM SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6602B-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 2450.0 to 5422.0 MHz
Gain 4.5 to 4.9 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers