2J s.r.o. RF Antennas 2J6302MP

Description
MINI-WAFER 2.4-5.0GHZ ADH/MAG
Request a Quote Datasheet
Description
MINI-WAFER 2.4-5.0GHZ ADH/MAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6302MP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6302MP-ND
RF Antennas 4350-2J6302MP-ND
MINI-WAFER 2.4-5.0GHZ ADH/MAG

MINI-WAFER 2.4-5.0GHZ ADH/MAG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6302MP-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 2450.0 to 5422.0 MHz
Gain 1.7 to 2.3 dB
VSWR 1.5 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers