2J s.r.o. RF Antennas 2J6050BGF

Description
3IN1 1X4G LTE 1XWIFI 1XGNSS SCRE
Request a Quote Datasheet
Description
3IN1 1X4G LTE 1XWIFI 1XGNSS SCRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6050BGF-ND - DigiKey
Thief River Falls, MN, United States
3IN1 1X4G LTE 1XWIFI 1XGNSS SCRE

3IN1 1X4G LTE 1XWIFI 1XGNSS SCRE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6050BGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; Galileo, GLONASS, GNSS, GPS, ISM, LTE, QZSS
Primary Frequency Range 829.0 to 5422.0 MHz
Gain 1.4 to 28 dB
VSWR 1.4 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248712 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details