2J s.r.o. RF Antennas 2J6047P

Description
2IN1 1X4G LTE 1X2.4-5.0GHZ ADH M
Request a Quote Datasheet
Description
2IN1 1X4G LTE 1X2.4-5.0GHZ ADH M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6047P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6047P-ND
RF Antennas 4350-2J6047P-ND
2IN1 1X4G LTE 1X2.4-5.0GHZ ADH M

2IN1 1X4G LTE 1X2.4-5.0GHZ ADH M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6047P-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; ISM, LTE
Primary Frequency Range 829.0 to 5422.0 MHz
Gain 3.4 to 4.6 dB
VSWR 1.2 to 2.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 1408058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details