2IN1 1X4G LTE 1X GNSS ADHESIVE
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J6041PGF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; Galileo, GLONASS, GNSS, GPS, LTE, QZSS |
| Primary Frequency Range | 829.0 to 2600.0 MHz |
| Gain | 2.1 to 28 dB |
| VSWR | 1.2 to 2.2 :1 |
Right hand circular polarised