2J s.r.o. RF Antennas 2J6026B

Description
IRIDIUM SCREW M
Request a Quote Datasheet
Description
IRIDIUM SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6026B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6026B-ND
RF Antennas 4350-2J6026B-ND
IRIDIUM SCREW M

IRIDIUM SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6026B-ND
Product Name RF Antennas
Applications Iridium®
Primary Frequency Range 1621.0 MHz
Gain 3.5 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers