2J s.r.o.
RF Antennas
2J6024BA
Description
2IN1 2X 4G LTE SCREW M
Request a Quote
Email Supplier
Datasheet
Description
2IN1 2X 4G LTE SCREW M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
4350-2J6024BA-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Cellular or PCS Terminal; Modem or Wireless Network; LTE
|
|
Primary Frequency Range
|
829.0 to 2600.0 MHz
|
|
Gain
|
0.7000 to 4.3 dB
|
|
VSWR
|
1.3 to 2.4 :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Vertical & 2 x Dual Slant ±45°
Primary Frequency Range
2300.0 to 6100.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Primary Frequency Range
699.0 to 2690.0 MHz
View Details
3 suppliers