2J s.r.o. RF Antennas 2J6024B

Description
4G LTE SCREW M
Request a Quote Datasheet
Description
4G LTE SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6024B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6024B-ND
RF Antennas 4350-2J6024B-ND
4G LTE SCREW M

4G LTE SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6024B-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 1.8 to 4.4 dB
VSWR 1.3 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-GS3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 150311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Gain 5.17 dB
Connectors M6 x 0.75 mm Stud
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details