2J s.r.o. RF Antennas 2J6015B-915

Description
915MHZ SCREW M
Request a Quote Datasheet
Description
915MHZ SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6015B-915-ND - DigiKey
Thief River Falls, MN, United States
915MHZ SCREW M

915MHZ SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6015B-915-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 915.0 MHz
Gain 1.9 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM 15dBi Fiberglass Antenna With N Male St. Connector - ET-GS15FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 15 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details