2J s.r.o. RF Antennas 2J5424P

Description
RAVEN 4G ADHESIVE M
Request a Quote Datasheet
Description
RAVEN 4G ADHESIVE M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J5424P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J5424P-ND
RF Antennas 4350-2J5424P-ND
RAVEN 4G ADHESIVE M

RAVEN 4G ADHESIVE M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J5424P-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 1.4 to 2.1 dB
VSWR 2 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1248703 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 699.0 to ? MHz
View Details