2J s.r.o. RF Antennas 2J5290P

Description
TBAR LTE 450 ADHESIVE M
Request a Quote Datasheet
Description
TBAR LTE 450 ADHESIVE M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J5290P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J5290P-ND
RF Antennas 4350-2J5290P-ND
TBAR LTE 450 ADHESIVE M

TBAR LTE 450 ADHESIVE M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J5290P-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 453.0 MHz
Gain -1.3 dB
VSWR 3.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195892-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers