2J s.r.o. RF Antennas 2J4A41PCFA

Description
CONDOR 3IN1 4G/3G/2G MIMO GNSS/B
Request a Quote Datasheet
Description
CONDOR 3IN1 4G/3G/2G MIMO GNSS/B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4A41PCFA-ND - DigiKey
Thief River Falls, MN, United States
CONDOR 3IN1 4G/3G/2G MIMO GNSS/B

CONDOR 3IN1 4G/3G/2G MIMO GNSS/B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4A41PCFA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, BeiDou, Galileo, GLONASS, GPS, LTE, QZSS
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 2.2 to 28 dB
VSWR 1.4 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
5.8GHz 8dBi Rubber Duck Paddle Antenna With SMA Male Movable Connector - ET-588PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details