2J s.r.o. RF Antennas 2J4941PGF

Description
EAGLE 2IN1 4GLTE/3G/2G GNSS ADHE
Request a Quote Datasheet
Description
EAGLE 2IN1 4GLTE/3G/2G GNSS ADHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4941PGF-ND - DigiKey
Thief River Falls, MN, United States
EAGLE 2IN1 4GLTE/3G/2G GNSS ADHE

EAGLE 2IN1 4GLTE/3G/2G GNSS ADHE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4941PGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, Galileo, GLONASS, GNSS, GPS, LTE, QZSS
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 3.4 to 28 dB
VSWR 1.4 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers