2J s.r.o. RF Antennas 2J4884PGF

Description
SPARROW 2IN1 5GNR/4G/3G/2G WIFI6
Request a Quote Datasheet
Description
SPARROW 2IN1 5GNR/4G/3G/2G WIFI6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4884PGF-ND - DigiKey
Thief River Falls, MN, United States
SPARROW 2IN1 5GNR/4G/3G/2G WIFI6

SPARROW 2IN1 5GNR/4G/3G/2G WIFI6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4884PGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, Cat-M, CBRS, IoT, LPWA, LTE, NB-IoT, NR
Primary Frequency Range 788.5 to 5537.0 MHz
Gain 0.5000 to 28 dB
VSWR 1.4 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details