SPARROW 2IN1 4G/3G/2G GNSS/BEI A
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J4841PCF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 2G, 3G, 4G, BeiDou, Galileo, GLONASS, GPS, LTE, QZSS |
| Primary Frequency Range | 829.0 to 2600.0 MHz |
| Gain | 0.4000 to 28 dB |
| VSWR | 1.3 to 2 :1 |