2J s.r.o. RF Antennas 2J4715B-868

Description
BEETLE 868MHZ/SIGFOX/LORA/L PWA/R
Request a Quote Datasheet
Description
BEETLE 868MHZ/SIGFOX/LORA/L PWA/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4715B-868-ND - DigiKey
Thief River Falls, MN, United States
BEETLE 868MHZ/SIGFOX/LORA/L PWA/R

BEETLE 868MHZ/SIGFOX/LORA/LPWA/R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4715B-868-ND
Product Name RF Antennas
Applications ISM, LoRa, Sigfox, Zigbee™
Primary Frequency Range 866.5 MHz
Gain 2.6 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details