BAYONET 5GNR/4GLTE/3G/2G WIDEBAN
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J2183B-B07H-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, Cat-M, CBRS, IoT, LPWA, LTE, NB-IoT, NR |
| Primary Frequency Range | 788.5 to 5537.0 MHz |
| Gain | 3.9 to 4 dB |
| VSWR | 1.7 to 2.4 :1 |
Dual slant ±45°