BAYONET 4GLTE/3G/2G WIDEBAND WAL
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J2124B-B05H-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE |
| Primary Frequency Range | 829.0 to 2600.0 MHz |
| Gain | 1 to 3.4 dB |
| VSWR | 1.4 :1 |