Raymond Handling Consultants, L.C.
HB800 SERIES -- 20" LOAD CENTER
HB874-1500
-
Raymond Handling Consultants, L.C.
Description
POWERFUL FORK LIFT
Technical Specifications
Product Category
|
Lifts |
Product Number
|
HB874-1500 |
Product Name
|
HB800 SERIES -- 20" LOAD CENTER |
Capacity
|
1500 lbs (680 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Tires
Solid
Capacity
5000 lbs (2268 kg)
Lift Travel
36 inch (914 mm)
View Details
Capacity
1544 lbs (700 kg)
Width
20 inch (520 mm)
Length
40 inch (1010 mm)
View Details
Capacity
12000 lbs (5442 kg)
Lift Travel
24 inch (610 mm)
Width
36 to 60 inch (914 to 1524 mm)
View Details
Tires
Solid
Capacity
200 lbs (91 kg)
Lift Travel
35 inch (889 mm)
View Details