Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
2869
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
Product Category
|
Lifts |
Product Number
|
2869 |
Product Name
|
CUSHION TIRE TRUCK |
Capacity
|
5000 lbs (2268 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Handrails or Safety Rails
Capacity
12000 lbs (5442 kg)
Lift Travel
58 inch (1473 mm)
View Details
Features
Rotating (optional feature)
Tires
Solid
Capacity
1650 lbs (748 kg)
View Details
Capacity
772 lbs (350 kg)
Width
20 inch (520 mm)
Length
40 inch (1010 mm)
View Details
Capacity
450 lbs (204 kg)
Lift Travel
16 inch (400 mm)
Width
3 inch (70 mm)
View Details