PowerMate - L P International Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| PowerMate Interior Tailgate Lift The PowerMate LiftGate Series of machines are Interior Lift Systems similar in function to an exterior fold down lift but with distinct advantages - and at... | |
| PowerMate L-1 Stair Climbing Hand Truck The PowerMate L-1 Stair Climbing Hand Truck is the ideal machine for safely moving loads up to 650 lbs. and can easily move appliances,... | |
| PowerMate LE-1 Stair Climbing Hand Truck The PowerMate LE-1 is our 'stacker' PowerMate and is unique in the PowerMate lineup. The LE-1 has two drive screws instead of one which... | |
| PowerMate M-1 Stair Climber The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy... | |
| PowerMate M-2B - the heavy duty commercial stair climber The PowerMate M-2B PowerMate is a powered, heavy duty stair climber with a capacity to move loads up to 1,500 lbs. | |
| PowerMate M-2C Stair Climbing Hand Truck Fully Automatic Braking System Override Clutch Drive Screw Top Guard Rugged Steel Outer Frame Carries Load Machine 27"W x 17"D x 68" High Machine... | |
| PowerMate POGO P-1 Light Duty Motorized Hand Truck The PowerMate POGO P-1 is a light duty motorized hand truck most often used to aid with small parcel deliveries. The P-1... | |
| PowerMate POGO P-2 light duty motorized stair climbing hand truck The POGO P-2 is our lightest stair climber and is ideal for lifting jobs up to 220 lbs. Used extensively... | |
| PowerMate® Electric Powered LiftTable Model #LT-1 Solid State Pulse Width Modulation (PWM) Advanced Microprocessor Based Control - Utilizes State-of-the-Art Mosfet Motor Drive Technology Fully Automatic Braking System Override Clutch Extruded... |