Optimal Handling Solutions Lift & Tilt - Hydraulic: SLT Series - 48" x 36" Platforms- 30 Degree Tilt SLT24-40

Description
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift & Tilt - Hydraulic: SLT Series - 48" x 36" Platforms- 30 Degree Tilt
SLT24-40
Lift & Tilt - Hydraulic: SLT Series - 48" x 36" Platforms- 30 Degree Tilt SLT24-40
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting

Capacity:
-1,000/2,000/4,000 lbs,
Safety:
-Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure
Tilt Angle:
0-30/45 degrees
Travel:
-24", 36", 42"
Power Supplies:
-A/C 110/1/60 volt (standard)
-A/C 460/575/3/60 volt (optional)
-Foot Operated (standard) Hand Operated (Optional)
Options:
-Oversize Platforms
-Stainless Steel
-Bellow safety skirting

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number SLT24-40
Product Name Lift & Tilt - Hydraulic: SLT Series - 48" x 36" Platforms- 30 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDDL-16024 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 24 inch (610 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Double Scissor Lift - 3DSL72-40 - Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 72 inch (1829 mm)
View Details
 - 6843856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 18 inch (450 mm)
Length 28 inch (700 mm)
View Details
Dewert Motorized Systems
Specs
Capacity 225 lbs (102 kg)
Lift Travel 20 inch (500 mm)
Width 2 inch (48 mm)
View Details