Lift Products, Inc. Max-Lift Table LPT3W-025-48

Description
The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift table currently offered in the 2,000 - 6,000 lb capacity range with a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Scissor Lift Table has a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Specifications coupled with its unique Features raise the MAX-Lift Scissor Lift Table above any other. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure. Magnet backed up-down push button control station with 10' straight or coiled cord. Cylinders with internal stops. 10' power cord (connector not included) Integral safety restraint maintenance bars. S.A.E. hoses and fittings. NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch 24 Volt D.C. Power Unit Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Hydraulic Fuse Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Rotating Top Spring Activated Detents Round Top Electric Interlock

Suppliers

Company
Product
Description
Supplier Links
Max-Lift Table - LPT3W-025-48 - Lift Products, Inc.
Waukesha, WI, United States
Max-Lift Table
LPT3W-025-48
Max-Lift Table LPT3W-025-48
The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift table currently offered in the 2,000 - 6,000 lb capacity range with a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Scissor Lift Table has a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Specifications coupled with its unique Features raise the MAX-Lift Scissor Lift Table above any other. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure. Magnet backed up-down push button control station with 10' straight or coiled cord. Cylinders with internal stops. 10' power cord (connector not included) Integral safety restraint maintenance bars. S.A.E. hoses and fittings. NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch 24 Volt D.C. Power Unit Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Hydraulic Fuse Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Rotating Top Spring Activated Detents Round Top Electric Interlock

The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased.

The MAX-Lift is a superior scissors lift table currently offered in the 2,000 - 6,000 lb capacity range with a vertical travel range from 24" to 60" and can satisfy most applications.

The MAX-Lift Scissor Lift Table has a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Specifications coupled with its unique Features raise the MAX-Lift Scissor Lift Table above any other.

Zerk Fittings

On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced.

15 Min. Motor

Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications.

Trapped Rollers

Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered.

Teflon Seals

Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance.

Standard Features

  • Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor
  • 115V operating control voltage
  • NEMA constant pressure. Magnet backed up-down push button control station with 10' straight or coiled cord.
  • Cylinders with internal stops.
  • 10' power cord (connector not included)
  • Integral safety restraint maintenance bars.
  • S.A.E. hoses and fittings.
  • NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse.
  • Hard, chrome plated, polished shafting hydraulic cylinder piston rods.
  • Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel.
  • Smooth steel top with yellow and black safety strips.
  • Internal gear pump with check valve, relief valve, solenoid valve.
  • Includes hydraulic oil and filter.

Options

Conveyor Top

DC Operated

Rotating Top

Tapered Edges

  • Foot Control Switch
  • Up-Down Push Button with Key Lock-Out
  • Adjustable Limit Switch
  • Adjustable Lower Limit Switch
  • 24 Volt D.C. Power Unit
  • Remote Power Unit Pump, Motor & Tank
  • Adjustable Flow Valve for Lowering
  • Low Temperature Hydraulic Oil
  • Low Profile Outboard Mounting of Casters
  • All Swivel Lock Casters
  • Floor Lock
  • Push Handle for Caster Tables
  • Fork Pockets
  • Hydraulic Fuse
  • Portability (2) Fixed Wheels and Dolly Jack
  • Portability (2) Fixed (2) Swivel Casters
  • Caster Brakes on Swivel Casters
  • Outboard Mounting of Casters
  • Handrail Gate
  • Pit Frame
  • Rotating Top
  • Spring Activated Detents
  • Round Top
  • Electric Interlock
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number LPT3W-025-48
Product Name Max-Lift Table
Type Table
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDVWDL-24048 - Advance Lifts, Inc.
Specs
Capacity 24000 lbs (10884 kg)
Lift Travel 48 inch (1219 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details
Loading Dock - LD-15-96144 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 59 inch (1499 mm)
View Details
 - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Dewert Motorized Systems
Specs
Capacity 225 lbs (102 kg)
Lift Travel 20 inch (500 mm)
Width 2 inch (48 mm)
View Details