Econo Lift Limited Light Duty Stationary Lift LDL36-15

Description
Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110 volt Hand Control (standard) Foot Control (optional) Internally Mounted A/C 460/575/3/60 volt (opt.) Externally Mounted Air/Hydraulic Foot operated (standard) Hand operated (optional) Maintenance Hinged top for easy access to power unit and cylinders Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops - spring detents Bellow safety skirting Semi-portable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Stationary Lift - LDL36-15 - Econo Lift Limited
Mississauga, Ontario, Canada
Light Duty Stationary Lift
LDL36-15
Light Duty Stationary Lift LDL36-15
Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110 volt Hand Control (standard) Foot Control (optional) Internally Mounted A/C 460/575/3/60 volt (opt.) Externally Mounted Air/Hydraulic Foot operated (standard) Hand operated (optional) Maintenance Hinged top for easy access to power unit and cylinders Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops - spring detents Bellow safety skirting Semi-portable

Platform Sizes

  • 24” wide x 36” long
  • 24” wide x 48” long

Base Sizes

  • 24” wide x 36” long
  • 24” wide x 48” long

Travel

  • 24” & 36”

Lowered Height

  • 5 1/2”

Safety

  • Velocity fuse on all cylinders

Power Supplies
Foot Pump - manually
powers lifts, foot release
for controlled lowering
A/C 110 volt
Hand Control (standard)
Foot Control (optional)
Internally Mounted
A/C 460/575/3/60 volt
(opt.)
Externally Mounted
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)
Maintenance

  • Hinged top for easy access to power unit and cylinders
  • Self lubricated bushings on all pivot points

Options

  • Oversized platforms
  • Rotating tops - spring detents
  • Bellow safety skirting
  • Semi-portable
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number LDL36-15
Product Name Light Duty Stationary Lift
Features Rotating (optional feature)
Capacity 1500 lbs (680 kg)
Lift Travel 36 inch (914 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Propelled Lift Table - PLT48-60 - Econo Lift Limited
Specs
Tires Solid
Capacity 6000 lbs (2721 kg)
Lift Travel 48 inch (1219 mm)
View Details
Lift Table - SL36-40 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 36 inch (914 mm)
View Details
Self Propelled Portable Skid Lift - PPSL-15B - Econo Lift Limited
Specs
Tires Solid
Capacity 1500 lbs (680 kg)
Lift Travel 28 inch (711 mm)
View Details
Self Propelled Lift Table - PLT36-50 - Econo Lift Limited
Specs
Tires Solid
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
View Details