Dalmec, Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| Due to the reduced dimensions, the MICROPARTNER MI is a lifting device particularly easy to handle, designed to move in a weightless condition medium-light, center and off-set loads in any... | |
| MINIPARTNER MP equipped with special gripping tools, allows to handle loads in a weightless condition in any direction. The gripping tool is connected to the balancing group by two singles... | |
| PARTNER PS is a good working assistant for the operator that can work quickly, with precision and without any effort, in excellent ergonomic and safety conditions. Equipped with special gripping... | |
| Pneumatic Manipulator MAXIPARTNER MX with articulated arms, equipped with special gripping tools, is suitable to handle heavy (max 900 kg) and also off-set loads, in any direction, allowing the operator... | |
| Pneumatic Manipulator PARTNER PM with articulated arms, equipped with special gripping tools, is suitable to handle manufactured products having an off-set centre of mass compared to the vertical axis of... | |
| Pneumatic Manipulator,SPEEDYFI L SP,with double cable, equipped with simple gripping tools, allows the handling of light loads in a weightless condition, throughout the working area. The particular double arm structure... | |
| POSIFIL PF, equipped with special gripping tools, allows to handle loads in a weightless condition in any direction. The gripping tool is connected to the balancing group through two single... | |
| POSIVEL PV, generally realized with hook, can be equipped with simple gripping tools to allow the handling of light loads in a weightless condition in any direction. The particular double... |