Dearborn Overhead Crane Datasheets for Industrial Cranes

Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial Cranes: Learn more

Product Name Notes
Gorbel Adjustable Height Gantry Cranes Provide an economical way to lift materials anywhere in a facility. The wheels enable you to move the gantry around your facility. The can be...
Gorbel Fixed Height Gantry Cranes Provide an economical way to lift materials anywhere in a facility. The wheels enable you to move the gantry around your facility. This is a...
A Bridge Crane system consists of three major components. the Bridge Crane, which traverses across the runway the hoist & trolley, which traverses across the bridge and lifts up and...
A poured foundation can cost as much or more than the jib crane itself and take a week to cure. It's easy to relocate a jib where there's no poured...
An excellent solution when a work area must be clear from any support structures that may interfere with operations. These systems require a building with an adequate overhead structure to...
Floor supported, top stabilized, and capable of 360 degree rotation via a top and bottom bearing assembly. MT Series Cranes are available in two styles. Full Cantilever - Provides maximum...
Light-weight, high strength extruded aluminum enclosed track. This revolutionary track reduces the rotational dead weight of the boom by 56% to 68%, making the jib up to 40% easier to...
Monorails are the perfect solution when you are looking for true linear movement. Our systems can be readily adapted for more sophisticated applications with the addition of extra tracks, curves,...
Move loads around corners, reach into machines or doorways, and swing under obstructions. This crane is perfect in applications that require an operator to rotate the jib in close to...
Perfect for applications that demand an Articulating Jib, but lack the walls or columns needed to mount the crane. These cranes offer effortless rotation and a consistent responsiveness when positioning...
Provide an economical way to lift materials anywhere in a facility. The wheels enable you to move the gantry around your facility. This is a most cost effective solution for...
Provide hoist coverage and 200 degree rotation for individual use in bays, along walls, or columns of plants, or as a supplement to an overhead crane or monorail system. This...
Seismic Zone IV Free Standing Systems provide ergonomic solutions in areas where cranes can not be supported by the overhead building structure. The support structures are designed to be completely...
The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When column or...
The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted,...
The most economical means of providing hoist coverage for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system.
These cranes can be installed on any normal 6" reinforced concrete floor, do not put stress on your buildings overhead structure, and feature a pre-engineered modular design that can easily...
They are perfect underneath large bridge cranes, in open areas where they can serve several work stations, in outdoor applications such as loading docks, or in machining and assembly operations...
You can move loads around corners, reach into machines or doorways, and swing under obstructions. This versatile crane is perfect in applications that require an operator to rotate the jib...