Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes can be mounted at any height on wall or building column.
SUMMARY OF FEATURES
Capacities from 500 to 10,000 lbs
Standard length up to 20 ft
High grade steel components for long life
Jib cranes with up to 360 degree rotation
Primed and painted safety yellow
ADDITIONAL FEATURES
Ideal for maximum headroom and trolley travel
Mount at any height on wall or building columns where strength permits and true vertical alignment is possible
Hinges with self-lubricating Teflon bearings and hardened pins
Cantilevered or over braced tiered styles available
OPTIONAL FEATURES
Hoists and trolleys
Boom rotation bumpers
Freestanding and Wall-Mounted Motorized Jib Crane Kits are available.
All products are available in Stainless Steel and Made in the U.S.A.
Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes can be mounted at any height on wall or building column.
SUMMARY OF FEATURES
- Capacities from 500 to 10,000 lbs
- Standard length up to 20 ft
- High grade steel components for long life
- Jib cranes with up to 360 degree rotation
- Primed and painted safety yellow
ADDITIONAL FEATURES
- Ideal for maximum headroom and trolley travel
- Mount at any height on wall or building columns where strength permits and true vertical alignment is possible
- Hinges with self-lubricating Teflon bearings and hardened pins
- Cantilevered or over braced tiered styles available
OPTIONAL FEATURES
- Hoists and trolleys
- Boom rotation bumpers
Freestanding and Wall-Mounted Motorized Jib Crane Kits are available.
All products are available in Stainless Steel and Made in the U.S.A.