The 9505 stainless steel pneumatic conveyor is designed for the transfer of empty 00-5 sized capsules. Capsules are emptied into a collection container and dispensed at an adjustable rate into a capsule-filling machine. This unique conveyor uses air power to push the capsules through rigid sanitary piping into a hopper above the capsule-filling machine without damaging the capsules. The Nilfisk product conveying process takes place in perfect hygienic conditions, respecting both the environment and the operators’ health.
Specifications:
Collection Type | Dry |
Type of Power | 3-Phase |
Voltage @ 60 Hz | 220/460 V |
Rated Power | 0.37 kW |
Horsepower | 0.5 hp |
Maximum Vacuum | 47.5 in. H2O |
Absolute Filter Area | 12.9 ft2 (1.2 m2) |
Absolute Filter Efficiency (DOP) | 99.999% @ 0.3 microns |
Hopper Capacity | 53 gallons (200 L) |
Protection Class | IP55 |
Sound Level | 62 dB(A) |
Nilfisk Industrial Vacuums | |
---|---|
Product Category | Industrial Conveyors |
Product Number | 9505 Capsule Conveyor |
Product Name | Stainless Steel Pneumatic Conveyor |
Conveyor Type | Pneumatic Vacuum |