Frascold S.P.A. Datasheets for Refrigeration Compressors and Air Conditioning Compressors

Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors.
Refrigeration Compressors and Air Conditioning Compressors: Learn more

Product Name Notes
■ AXH Series suitable for hydrocarbon refrigerants [R290, R1270, R600, etc..]. PAG oil charge ■ 76 models with 2, 4, 6 or 8 cylinders, displacement from 4 to 240 m3/h...
164 models - Displacement from 199 to 1085 m3/h at 50Hz - nominal power 50÷310Hp. Suitable for HFC and HCFC refrigerants, and HFO blends low GWP refrigerants. Mainly used for...
34 models with displacement from 120 to 538 m3/h [50 Hz] and nominal power: 30 ÷ 160 HP. The whole series is suitable for operation with inverter. Suitable for HFC,...
Compressors SK series for subcritical applications ■ 13 models with 2 and 4 cylinders, displacement from 1.7 to 33.5 m3/h [50Hz] and nominal power from 0,7 to 20 HP. ■
Series H2Y compressors ■ 9 models with 2 and 4 cylinders, displacement from 4 to 33.25 m3/h [50Hz] and nominal power from 1.5 to 20 HP. Structure and components are...
The range includes three models with 6-cylinder and displacement from 146 to 188 m3 / h (50Hz). The compressors are suitable to be used in a wide range of applications.
Wide range of models with 2, 4, 6 cylinders, displacement from 4 to 154m3/h [50Hz] and nominal power from 0.5 to 50HP. The compressors can be used for a wide...
Wide range of models with 2, 4, 6 or 8 cylinders, displacement from 4 to 239 m3/h [50Hz] and nominal power from 0.5 to 80 HP. The compressors can be...