Motor Type: RSCR
Displacement: 7.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST
EMBRACO | |
---|---|
Product Category | Refrigeration Compressors and Air Conditioning Compressors |
Product Number | EMC46CLT |
Product Name | Compressor |
Capacity | 0.10 kW (0.1310 BHP) |
Input Power | 107 watts |
Rating Refrigerant | R-600a |