Motor Type: RSIR
Displacement: 5.19 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST
EMBRACO | |
---|---|
Product Category | Refrigeration Compressors and Air Conditioning Compressors |
Product Number | EMT26CLP |
Product Name | Compressor |
Capacity | 0.08 kW (0.1107 BHP) |