BITZER US, Inc. Datasheets for Refrigeration Compressors and Air Conditioning Compressors

Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors.
Refrigeration Compressors and Air Conditioning Compressors: Learn more

Product Name Notes
A semi-hermetic infinitely adjustable compressor with a lightweight design and aluminium housing was specially developed for modular air conditioning systems in buses and driver’s cabs. Important operating parameters such as...
Designed for use in commercial and industrial applications, the semi-hermetic screw compressors are suitable for (H)CFC/HFC refrigerants and offer efficient mechanical capacity control. The concept of a parallel circuit with...
Equipped with mechanical capacity control and an extensive application limits diagram, the semi-hermetic compact screw compressors are suitable for use in industrial liquid chillers and heat pumps. The built-in oil-separating...
Hermetic scroll compressors are used particularly in air conditioning and heat pump applications. They offer high cooling capacity, reliability, exceptional energy efficiency and low noise levels.
Open-drive reciprocating compressors are available in two model series: for (H)CFC/HFC refrigerants and for ammonia. Due to the open-drive construction, standard motors can be attached to the compressor via coupling...
Open-drive screw compressors are available for (H)CFC/HFC refrigerants and for ammonia. With their high cooling capacity, they’re suitable for industrial applications and marine refrigeration systems. They can be operated with...
Optimized for air conditioning technology in vehicles: the hermetic compact screw compressors are designed for use in railway carriages and coaches. With their thin design, low weight and smooth running,...
The compact semi-hermetic reciprocating compressors are suitable for a whole host of refrigerants. Our compressors boast an efficient suction gas–cooled motor, high-quality valve plates, wear-resistant drive gears and adjustable capacity...
The open-drive two-stage reciprocating compressors are specially optimized for the low-temperature refrigeration range. The optional liquid subcooler can significantly increase the cooling capacity and efficiency of the entire system. Standard...
The semi-hermetic reciprocating compressors with liquid receiver are ideal for any application. The liquid receivers are optimally designed for use with the compressor and (H)CFC/HFC refrigerants at pressures of up...
The semi-hermetic reciprocating compressors, which compress the refrigerant in two stages, are optimized for the low-temperature refrigeration range. Liquid subcooling significantly increases the cooling capacity and efficiency of the entire...
The speed-regulated semi-hermetic compact screw compressors for use in industrial liquid chillers and heat pumps are true innovations. Thanks to the refrigerant-cooled frequency inverter, they achieve maximum efficiency particularly in...
The two-stage semi-hermetic reciprocating compressors with liquid receiver were specially developed for low-temperature applications. The liquid receivers are optimally designed for use with the compressor and (H)CFC/HFC refrigerants at pressures...
With the built-in preprogrammed frequency inverter of the VARISPEED series, the speed can be infinitely adjusted, which increases efficiency and lowers energy costs. The built-in suction gas cooling of the...