Manufactured from 3.5mm braided polyethylene cord with 8mm perimeter cord and tie ropes every 90cm around edges and 2 ½inch mesh size. These nets have many uses including load restraints for lorries etc during transport, overhead protection whilst men working, safety applications etc.
Net Material = PE
Mesh Size = 65mm
Dimensions = 6 x 4m
Net Cord Diameter = 3.5mm
Perimeter Cord Diameter = 8mm
Length = 6m
Width = 4m
RS Components, Ltd. | |
---|---|
Product Category | Netting |
Product Number | 2895771 |
Plastic | PE |