Printed Circuit Board (PCB) Fabrication Services
Service Detail from H.C.C. INTERNATIONAL LIMITED

H.C.C. International provides PCB manufacturing services, including quick-turn prototyping and mass production of single-sided, double-sided, and multilayer printed circuit boards. It offers small and medium-sized batch production of PCBs and can produce 1-32 layers. The company serves more than 100 countries and tens of thousands of customers around the world.
Board Types
- Multilayer PCB: 1-32 layers; surface finishes include gold-plated, OSP, silver, gold, tin, and tin plate; materials include FR-4, aluminum substrate, cardboard, and semi-glass fiber (CEM-1)
- Special process requirements: custom production services, supported by a strong engineering team and advanced production equipment
- Aluminum plate: aluminum substrate/mixed aluminum substrate with thermal conductivity of 1-3W; aluminum plate with high thermal conductivity insulating material; up to 8 layers of mixed-pressed aluminum substrates
- Copper substrate: thick copper plate/bare copper plate with thermal conductivity of 2-3W; thermoelectric separation process; 100% computer open and short circuit test; high heat dissipation performance for radiators, power supplies, etc.
- FPC flexible board: 1~8 layers of rolled copper/electrolytic copper; can be used for soft and hard combination, FPC multi-layer board, cable, etc.
- High precision PCB board: minimum line width and line spacing 3/3mil; minimum via 0.15mm; solder mask bridge and via hole plugging technology; impedance requirements, electric golden fingers, precise lines, etc.
PCB Production Process Capability
- Layers: single-sided/double-
sided/multi-layer (4-32 layers) - Material: common FR-4 (Medium TG High TG), CEM-1; special CEM-3, Rogers
- Surface treatment: lead-free HASL, immersion nickel gold, gold plating, organic solder protection film (OSP)
- Special processes: impedance board (impedance requirement within ±10%); high copper thick plate (copper thickness of inner and outer layers 3-4 OZ); high TG board/halogen-free board/halogen-free high TG board
- Processed plate thickness: 0.4-3.2mm
- Processing size: maximum 600MM X 600MM; minimum 5MM X 5MM
- Minimum aperture: 0.1mm
- Minimum line width and line spacing: 0.125mm
- Plate thickness aspect ratio: 1:8 within
- Minimum annular ring: 0.2mm
- Outer copper thickness: 18µm, 35µm, 70µm, 105µm, 140µm
- Solder mask oil film type: liquid photosensitive solder resist ink
- Solder resist ink color: photosensitive series in green, black, red, yellow, white, blue, orange, etc.; matt series in green and black; sun ink
- Shape processing method: die stamping, CNC
- Tolerance: line width ±10%, aperture +3Mil, shape processing ±0.15MM (special process to be determined separately)
- Coating thickness: HASL copper thickness 18-25um, tin thickness 5-40um; immersion gold plate nickel thickness 2.5-5µm, gold thickness 0.05-0.1µm; OSP board film thickness 0.2-0.5um
- Warpage: ≤0.75%
Specifications
Company Information
H.C.C. International Ltd. specializes in turn-key electronics manufacturing services (EMS), including ODM product development, PCB fabrication, component sourcing, SMT assembly, DIP assembly, function testing and finished products assembly. We provide customers with a full range of electronic product solutions. Whether it is mass production or customized needs, we can efficiently meet all requirements and ensure high quality products and on-time delivery.
More Information
Product Announcements