FX PCB Co., Ltd. Fast Turnaround / Quick Turn PCB Assembly Manufacturer

Description
Description As a fast turnaround or quick-turn PCB Assembly Manufacturer /factory in Shenzhen China, FX PCB is able to fulfill orders in a fast delivery time with our modern technologies used in production. Our factory carries out the assembly and installation of printed circuit boards to order. During the development and manufacturing process, constant quality control is carried out. We strictly follow your Gerber file and Bom list for your fast turnaround or quick turn PCBA projects, and we will also be glad to suggest you the alternative for your passive components to decrease your cost, but all replacement components need you to approve and make the final decision on whether you want to use them. PCB ASSEMBLY MANUFACTURING PROCESS This manufacturing process will make FX PCB manufacturer control the quality of your orders well, and leads us to fulfill your fast turnaround (quick turn) PCB Assembly orders in time. PCB ASSEMBLY MACHINE Automatic SMT lines(Japan Yamaha) and DIP lines. Smaller packages 01005, and BGA can be 0.1mm. The capability of consumer electronics and industrial electronics. Best waterproof technology(coating and Parylene). Waterproof PCBA ———Parylene Nano-vacuum coating is to pyrolyze Parylene polymer materials into nano-molecules and then perform vacuum coating treatment on the surface of the product. Vacuum vapor deposition equipment (CVD) enables the coated object to have the following characteristics: waterproof, moisture-proof, acid and alkali resistance, and salt resistance Fog, high compression resistance, biocompatibility High reliability: suitable for military or commercial use, almost no gas release IPX-8 protection: long diving, soaking in water Ultra-thin coating: does not affect the product size(controllable 5-30um) Room temperature coating: the product to be coated is at room temperature, and the temperature range under a vacuum environment is wide: suitable for minus 200°C to 200°C. High transparency: film layer can reach Real integration of optical quality: the uniform thickness of various surfaces, high uniformity and stress-free surface circuit sensitivity not affected by the coating, and low friction coefficient, can be used as a dry film lubricating layer Biocompatibility: inert, especially suitable for medical applications THE ADVANTAGES OF OUR FACTORY Specialists of our factory have many years of experience in assembling PCBs for various purposes. We guarantee: FAST TURNAROUND/QUICK TURN PCB ASSEMBLY MANUFACTURE EXECUTION OF THE ORDER JUST IN TIME. We comply with the terms described in the contract. We provide fast delivery throughout the world. LOW COST OF PCB ASSEMBLY. In our factory, you get the most favorable conditions for services and the sale of goods. PROGRAMMING AND FUNCTION TEST SERVICE PROVIDED. We can do the programming and function test for your PCBA per your instruction. PCB PROTOTYPE ASSEMBLY QUOTES IN ONE DAY FX PCB manufacturer can quote you the price very quickly, and it normally can be in one day, especially for the PCB Prototype. THE QUALITY OF THE MATERIALS. We work only with reliable and professional material suppliers and component manufacturers/distri butors. We carry out contract fast turnaround assembly of printed circuit boards, as well as perform manual and automatic assembly of quick turn printed circuit boards of any complexity: surface mount technologies(SMD/SMT ); output wiring (THT, DIP, volumetric); mixed installation. Modern equipment and a team of experienced specialists guarantee our clients favorable market conditions in terms of price-quality ratio. Each created board is tested by the Quality Department and is accompanied by a guarantee. SURFACE MOUNTING OF PRINTED CIRCUIT BOARDS (SMD MOUNTING) We carry out surface mounting of printed circuit boards (SMD) using premium equipment. We have at our disposal two automatic lines for surface mounting based on high-performance installers of SMD components for the fast turnaround/quick turn PCB Assembly. This type of equipment provides high speeds of component mounting and is suitable for any type of package, including BGA and LGA. With this machine, FX PCB Manufacture can make fast turnaround/quick-tur n PCB assembly orders in time. MIXED PCB ASSEMBLY Mixed PCB assembly is accomplished by a combination of surface and traditional through-hole output assembly technologies. This type of installation is the most common because modern printed circuit boards often contain both surface mount (SMD) and through-hole (THT, DIP) components. Mixed assembly can be done in different ways for fast turnaround or quick turn PCB Assembly, depending on a number of factors and the purpose of the production. We can develop mixed assembly of printed circuit boards of any complexity. FAST TURNAROUND/QUICK TURN PCB ASSEMBLY MANUFACTURING COST The cost of assembling printed circuit boards is calculated individually for each order. The price depends on the number of ration points, the type of installation, the complexity of the printed circuit boards, the expected quantity, and the timing of the order. Our experts will calculate the exact cost of your project. TYPES OF PCB ASSEMBLY We apply various technologies for assembling printed circuit boards, relying on the experience and knowledge of the regulatory framework, depending on: Used components and printed circuit boards in the device Required types of installation The unique requirements of the client for the technological process. SMT (SMD) (SURFACE): An automated mounting method allowing components to be placed in an SMD enclosure THT (DIP) (OUTPUT): The lead-out method of mounting components in DIP, SiP, ZiP, TO, and other packages is implemented using manual soldering technologies or on automated selective soldering plants. SMD + DIP (MIXED): The complex process of mounting printed circuit boards organizes an uninterrupted technological process for the production of electronic modules in which both surface and lead-out methods of fastening are used. INSTALLATION STEPS To provide high-quality assembly of printed circuit boards, the technologist requires careful attention to the documents received from the client, as well as to the choice of technological processes and tools for installation. PRODUCTION PREPARATION INCLUDES THE FOLLOWING STEPS: Detailed study of the received documentation from the client by technologists, clarification of details and client’s requirements for installation; Making a stencil for uniform distribution of the solder paste over the seats; Manufacturing of printed circuit boards (if necessary); Supply of electronic components (if necessary); Preparation of the thermal profile of the convection reflow oven and the selection of soldering materials depending on the applied project standards; Preparation of production cycles and setting up an automatic installer for mounting printed circuit boards. ASSEMBLY OF PRINTED CIRCUIT BOARDS FROM SPECIALISTS The company “SFXPCB“ has competence in the field of installation of electronic modules. We offer services for the installation of printed circuit boards on a turnkey basis with exact adherence to all customer specifications. We have extensive experience working with clients in various industry areas. WE PROVIDE: Compliance with international industry standards ( GOST, IPC ) An integrated approach to work to ensure an accurate result Use only consumables accepted by international manufacturing companies Carrying out a technical audit of the product for launching into mass production Additional technical recommendations for the execution of electronic modules. We provide our clients with high-quality work and professional service in compliance with all the necessary industry quality standards and individual technical conditions to finish your fast turnaround/quick turn PCB Assembly orders. AUTOMATIC PCB ASSEMBLY A high-speed or multi-function installer is used for automatic installation. Modern high-quality equipment specializes in automatic assembly. The technological equipment of the assembly production, which is responsible for this process, is aimed at solving various problems. With the help of special attachments and tried-and-tested methods, complex components can be assembled. The automated line of our enterprise has the technological capabilities for mounting packages from 0201 to microcircuits in packages with a small lead pitch and up to 54 mm in size of microcircuits in ball lead enclosures (BGA). For high-volume production, a wave soldering machine can be used to solder the lead components. A high-performance line for the automatic assembly of printed circuit boards ensures the fulfillment of orders on time, regardless of the complexity and number of products. MANUAL ASSEMBLY OF PRINTED CIRCUIT BOARDS Such installation is carried out for orders with a small number of products. Technological stages of manual assembly, installation of components, and soldering. The work of highly qualified specialists performing work with modern soldering equipment and using high-quality materials guarantees high-quality manual assembly of lead-out and surface-mounted components. AREA FOR MANUAL ASSEMBLY OF PRINTED CIRCUIT BOARDS: manipulators, terminal forming devices, a high-precision installer for manual installation of enclosures and their rebelling. PRICE FOR INSTALLATION AND SOLDERING OF COMPONENTS Component installation costs are dependent on the amount of soldering in the order. THE TOTAL COST DEPENDS ON: the number of boards of the same type in the order, the frequency of placing orders for installation number of board components cost of board components QUALITY CONTROL OF PCB ASSEMBLY As a professional PCBA manufacturer/ factory, and we pay special attention to quality control of the assembly of printed circuit boards at all stages of assembly and assembly work. All printed circuit boards are tested and guaranteed. If you are looking for a Fast turnaround or Quick Turn PCB assembly Manufacturer, please send us an email now!
Description
Description As a fast turnaround or quick-turn PCB Assembly Manufacturer /factory in Shenzhen China, FX PCB is able to fulfill orders in a fast delivery time with our modern technologies used in production. Our factory carries out the assembly and installation of printed circuit boards to order. During the development and manufacturing process, constant quality control is carried out. We strictly follow your Gerber file and Bom list for your fast turnaround or quick turn PCBA projects, and we will also be glad to suggest you the alternative for your passive components to decrease your cost, but all replacement components need you to approve and make the final decision on whether you want to use them. PCB ASSEMBLY MANUFACTURING PROCESS This manufacturing process will make FX PCB manufacturer control the quality of your orders well, and leads us to fulfill your fast turnaround (quick turn) PCB Assembly orders in time. PCB ASSEMBLY MACHINE Automatic SMT lines(Japan Yamaha) and DIP lines. Smaller packages 01005, and BGA can be 0.1mm. The capability of consumer electronics and industrial electronics. Best waterproof technology(coating and Parylene). Waterproof PCBA ———Parylene Nano-vacuum coating is to pyrolyze Parylene polymer materials into nano-molecules and then perform vacuum coating treatment on the surface of the product. Vacuum vapor deposition equipment (CVD) enables the coated object to have the following characteristics: waterproof, moisture-proof, acid and alkali resistance, and salt resistance Fog, high compression resistance, biocompatibility High reliability: suitable for military or commercial use, almost no gas release IPX-8 protection: long diving, soaking in water Ultra-thin coating: does not affect the product size(controllable 5-30um) Room temperature coating: the product to be coated is at room temperature, and the temperature range under a vacuum environment is wide: suitable for minus 200°C to 200°C. High transparency: film layer can reach Real integration of optical quality: the uniform thickness of various surfaces, high uniformity and stress-free surface circuit sensitivity not affected by the coating, and low friction coefficient, can be used as a dry film lubricating layer Biocompatibility: inert, especially suitable for medical applications THE ADVANTAGES OF OUR FACTORY Specialists of our factory have many years of experience in assembling PCBs for various purposes. We guarantee: FAST TURNAROUND/QUICK TURN PCB ASSEMBLY MANUFACTURE EXECUTION OF THE ORDER JUST IN TIME. We comply with the terms described in the contract. We provide fast delivery throughout the world. LOW COST OF PCB ASSEMBLY. In our factory, you get the most favorable conditions for services and the sale of goods. PROGRAMMING AND FUNCTION TEST SERVICE PROVIDED. We can do the programming and function test for your PCBA per your instruction. PCB PROTOTYPE ASSEMBLY QUOTES IN ONE DAY FX PCB manufacturer can quote you the price very quickly, and it normally can be in one day, especially for the PCB Prototype. THE QUALITY OF THE MATERIALS. We work only with reliable and professional material suppliers and component manufacturers/distri butors. We carry out contract fast turnaround assembly of printed circuit boards, as well as perform manual and automatic assembly of quick turn printed circuit boards of any complexity: surface mount technologies(SMD/SMT ); output wiring (THT, DIP, volumetric); mixed installation. Modern equipment and a team of experienced specialists guarantee our clients favorable market conditions in terms of price-quality ratio. Each created board is tested by the Quality Department and is accompanied by a guarantee. SURFACE MOUNTING OF PRINTED CIRCUIT BOARDS (SMD MOUNTING) We carry out surface mounting of printed circuit boards (SMD) using premium equipment. We have at our disposal two automatic lines for surface mounting based on high-performance installers of SMD components for the fast turnaround/quick turn PCB Assembly. This type of equipment provides high speeds of component mounting and is suitable for any type of package, including BGA and LGA. With this machine, FX PCB Manufacture can make fast turnaround/quick-tur n PCB assembly orders in time. MIXED PCB ASSEMBLY Mixed PCB assembly is accomplished by a combination of surface and traditional through-hole output assembly technologies. This type of installation is the most common because modern printed circuit boards often contain both surface mount (SMD) and through-hole (THT, DIP) components. Mixed assembly can be done in different ways for fast turnaround or quick turn PCB Assembly, depending on a number of factors and the purpose of the production. We can develop mixed assembly of printed circuit boards of any complexity. FAST TURNAROUND/QUICK TURN PCB ASSEMBLY MANUFACTURING COST The cost of assembling printed circuit boards is calculated individually for each order. The price depends on the number of ration points, the type of installation, the complexity of the printed circuit boards, the expected quantity, and the timing of the order. Our experts will calculate the exact cost of your project. TYPES OF PCB ASSEMBLY We apply various technologies for assembling printed circuit boards, relying on the experience and knowledge of the regulatory framework, depending on: Used components and printed circuit boards in the device Required types of installation The unique requirements of the client for the technological process. SMT (SMD) (SURFACE): An automated mounting method allowing components to be placed in an SMD enclosure THT (DIP) (OUTPUT): The lead-out method of mounting components in DIP, SiP, ZiP, TO, and other packages is implemented using manual soldering technologies or on automated selective soldering plants. SMD + DIP (MIXED): The complex process of mounting printed circuit boards organizes an uninterrupted technological process for the production of electronic modules in which both surface and lead-out methods of fastening are used. INSTALLATION STEPS To provide high-quality assembly of printed circuit boards, the technologist requires careful attention to the documents received from the client, as well as to the choice of technological processes and tools for installation. PRODUCTION PREPARATION INCLUDES THE FOLLOWING STEPS: Detailed study of the received documentation from the client by technologists, clarification of details and client’s requirements for installation; Making a stencil for uniform distribution of the solder paste over the seats; Manufacturing of printed circuit boards (if necessary); Supply of electronic components (if necessary); Preparation of the thermal profile of the convection reflow oven and the selection of soldering materials depending on the applied project standards; Preparation of production cycles and setting up an automatic installer for mounting printed circuit boards. ASSEMBLY OF PRINTED CIRCUIT BOARDS FROM SPECIALISTS The company “SFXPCB“ has competence in the field of installation of electronic modules. We offer services for the installation of printed circuit boards on a turnkey basis with exact adherence to all customer specifications. We have extensive experience working with clients in various industry areas. WE PROVIDE: Compliance with international industry standards ( GOST, IPC ) An integrated approach to work to ensure an accurate result Use only consumables accepted by international manufacturing companies Carrying out a technical audit of the product for launching into mass production Additional technical recommendations for the execution of electronic modules. We provide our clients with high-quality work and professional service in compliance with all the necessary industry quality standards and individual technical conditions to finish your fast turnaround/quick turn PCB Assembly orders. AUTOMATIC PCB ASSEMBLY A high-speed or multi-function installer is used for automatic installation. Modern high-quality equipment specializes in automatic assembly. The technological equipment of the assembly production, which is responsible for this process, is aimed at solving various problems. With the help of special attachments and tried-and-tested methods, complex components can be assembled. The automated line of our enterprise has the technological capabilities for mounting packages from 0201 to microcircuits in packages with a small lead pitch and up to 54 mm in size of microcircuits in ball lead enclosures (BGA). For high-volume production, a wave soldering machine can be used to solder the lead components. A high-performance line for the automatic assembly of printed circuit boards ensures the fulfillment of orders on time, regardless of the complexity and number of products. MANUAL ASSEMBLY OF PRINTED CIRCUIT BOARDS Such installation is carried out for orders with a small number of products. Technological stages of manual assembly, installation of components, and soldering. The work of highly qualified specialists performing work with modern soldering equipment and using high-quality materials guarantees high-quality manual assembly of lead-out and surface-mounted components. AREA FOR MANUAL ASSEMBLY OF PRINTED CIRCUIT BOARDS: manipulators, terminal forming devices, a high-precision installer for manual installation of enclosures and their rebelling. PRICE FOR INSTALLATION AND SOLDERING OF COMPONENTS Component installation costs are dependent on the amount of soldering in the order. THE TOTAL COST DEPENDS ON: the number of boards of the same type in the order, the frequency of placing orders for installation number of board components cost of board components QUALITY CONTROL OF PCB ASSEMBLY As a professional PCBA manufacturer/ factory, and we pay special attention to quality control of the assembly of printed circuit boards at all stages of assembly and assembly work. All printed circuit boards are tested and guaranteed. If you are looking for a Fast turnaround or Quick Turn PCB assembly Manufacturer, please send us an email now!

Suppliers

Company
Product
Description
Supplier Links
Fast Turnaround / Quick Turn PCB Assembly Manufacturer -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Fast Turnaround / Quick Turn PCB Assembly Manufacturer
Fast Turnaround / Quick Turn PCB Assembly Manufacturer
Description As a fast turnaround or quick-turn PCB Assembly Manufacturer /factory in Shenzhen China, FX PCB is able to fulfill orders in a fast delivery time with our modern technologies used in production. Our factory carries out the assembly and installation of printed circuit boards to order. During the development and manufacturing process, constant quality control is carried out. We strictly follow your Gerber file and Bom list for your fast turnaround or quick turn PCBA projects, and we will also be glad to suggest you the alternative for your passive components to decrease your cost, but all replacement components need you to approve and make the final decision on whether you want to use them. PCB ASSEMBLY MANUFACTURING PROCESS This manufacturing process will make FX PCB manufacturer control the quality of your orders well, and leads us to fulfill your fast turnaround (quick turn) PCB Assembly orders in time. PCB ASSEMBLY MACHINE Automatic SMT lines(Japan Yamaha) and DIP lines. Smaller packages 01005, and BGA can be 0.1mm. The capability of consumer electronics and industrial electronics. Best waterproof technology(coating and Parylene). Waterproof PCBA ———Parylene Nano-vacuum coating is to pyrolyze Parylene polymer materials into nano-molecules and then perform vacuum coating treatment on the surface of the product. Vacuum vapor deposition equipment (CVD) enables the coated object to have the following characteristics: waterproof, moisture-proof, acid and alkali resistance, and salt resistance Fog, high compression resistance, biocompatibility High reliability: suitable for military or commercial use, almost no gas release IPX-8 protection: long diving, soaking in water Ultra-thin coating: does not affect the product size(controllable 5-30um) Room temperature coating: the product to be coated is at room temperature, and the temperature range under a vacuum environment is wide: suitable for minus 200°C to 200°C. High transparency: film layer can reach Real integration of optical quality: the uniform thickness of various surfaces, high uniformity and stress-free surface circuit sensitivity not affected by the coating, and low friction coefficient, can be used as a dry film lubricating layer Biocompatibility: inert, especially suitable for medical applications THE ADVANTAGES OF OUR FACTORY Specialists of our factory have many years of experience in assembling PCBs for various purposes. We guarantee: FAST TURNAROUND/QUICK TURN PCB ASSEMBLY MANUFACTURE EXECUTION OF THE ORDER JUST IN TIME. We comply with the terms described in the contract. We provide fast delivery throughout the world. LOW COST OF PCB ASSEMBLY. In our factory, you get the most favorable conditions for services and the sale of goods. PROGRAMMING AND FUNCTION TEST SERVICE PROVIDED. We can do the programming and function test for your PCBA per your instruction. PCB PROTOTYPE ASSEMBLY QUOTES IN ONE DAY FX PCB manufacturer can quote you the price very quickly, and it normally can be in one day, especially for the PCB Prototype. THE QUALITY OF THE MATERIALS. We work only with reliable and professional material suppliers and component manufacturers/distri butors. We carry out contract fast turnaround assembly of printed circuit boards, as well as perform manual and automatic assembly of quick turn printed circuit boards of any complexity: surface mount technologies(SMD/SMT ); output wiring (THT, DIP, volumetric); mixed installation. Modern equipment and a team of experienced specialists guarantee our clients favorable market conditions in terms of price-quality ratio. Each created board is tested by the Quality Department and is accompanied by a guarantee. SURFACE MOUNTING OF PRINTED CIRCUIT BOARDS (SMD MOUNTING) We carry out surface mounting of printed circuit boards (SMD) using premium equipment. We have at our disposal two automatic lines for surface mounting based on high-performance installers of SMD components for the fast turnaround/quick turn PCB Assembly. This type of equipment provides high speeds of component mounting and is suitable for any type of package, including BGA and LGA. With this machine, FX PCB Manufacture can make fast turnaround/quick-tur n PCB assembly orders in time. MIXED PCB ASSEMBLY Mixed PCB assembly is accomplished by a combination of surface and traditional through-hole output assembly technologies. This type of installation is the most common because modern printed circuit boards often contain both surface mount (SMD) and through-hole (THT, DIP) components. Mixed assembly can be done in different ways for fast turnaround or quick turn PCB Assembly, depending on a number of factors and the purpose of the production. We can develop mixed assembly of printed circuit boards of any complexity. FAST TURNAROUND/QUICK TURN PCB ASSEMBLY MANUFACTURING COST The cost of assembling printed circuit boards is calculated individually for each order. The price depends on the number of ration points, the type of installation, the complexity of the printed circuit boards, the expected quantity, and the timing of the order. Our experts will calculate the exact cost of your project. TYPES OF PCB ASSEMBLY We apply various technologies for assembling printed circuit boards, relying on the experience and knowledge of the regulatory framework, depending on: Used components and printed circuit boards in the device Required types of installation The unique requirements of the client for the technological process. SMT (SMD) (SURFACE): An automated mounting method allowing components to be placed in an SMD enclosure THT (DIP) (OUTPUT): The lead-out method of mounting components in DIP, SiP, ZiP, TO, and other packages is implemented using manual soldering technologies or on automated selective soldering plants. SMD + DIP (MIXED): The complex process of mounting printed circuit boards organizes an uninterrupted technological process for the production of electronic modules in which both surface and lead-out methods of fastening are used. INSTALLATION STEPS To provide high-quality assembly of printed circuit boards, the technologist requires careful attention to the documents received from the client, as well as to the choice of technological processes and tools for installation. PRODUCTION PREPARATION INCLUDES THE FOLLOWING STEPS: Detailed study of the received documentation from the client by technologists, clarification of details and client’s requirements for installation; Making a stencil for uniform distribution of the solder paste over the seats; Manufacturing of printed circuit boards (if necessary); Supply of electronic components (if necessary); Preparation of the thermal profile of the convection reflow oven and the selection of soldering materials depending on the applied project standards; Preparation of production cycles and setting up an automatic installer for mounting printed circuit boards. ASSEMBLY OF PRINTED CIRCUIT BOARDS FROM SPECIALISTS The company “SFXPCB“ has competence in the field of installation of electronic modules. We offer services for the installation of printed circuit boards on a turnkey basis with exact adherence to all customer specifications. We have extensive experience working with clients in various industry areas. WE PROVIDE: Compliance with international industry standards ( GOST, IPC ) An integrated approach to work to ensure an accurate result Use only consumables accepted by international manufacturing companies Carrying out a technical audit of the product for launching into mass production Additional technical recommendations for the execution of electronic modules. We provide our clients with high-quality work and professional service in compliance with all the necessary industry quality standards and individual technical conditions to finish your fast turnaround/quick turn PCB Assembly orders. AUTOMATIC PCB ASSEMBLY A high-speed or multi-function installer is used for automatic installation. Modern high-quality equipment specializes in automatic assembly. The technological equipment of the assembly production, which is responsible for this process, is aimed at solving various problems. With the help of special attachments and tried-and-tested methods, complex components can be assembled. The automated line of our enterprise has the technological capabilities for mounting packages from 0201 to microcircuits in packages with a small lead pitch and up to 54 mm in size of microcircuits in ball lead enclosures (BGA). For high-volume production, a wave soldering machine can be used to solder the lead components. A high-performance line for the automatic assembly of printed circuit boards ensures the fulfillment of orders on time, regardless of the complexity and number of products. MANUAL ASSEMBLY OF PRINTED CIRCUIT BOARDS Such installation is carried out for orders with a small number of products. Technological stages of manual assembly, installation of components, and soldering. The work of highly qualified specialists performing work with modern soldering equipment and using high-quality materials guarantees high-quality manual assembly of lead-out and surface-mounted components. AREA FOR MANUAL ASSEMBLY OF PRINTED CIRCUIT BOARDS: manipulators, terminal forming devices, a high-precision installer for manual installation of enclosures and their rebelling. PRICE FOR INSTALLATION AND SOLDERING OF COMPONENTS Component installation costs are dependent on the amount of soldering in the order. THE TOTAL COST DEPENDS ON: the number of boards of the same type in the order, the frequency of placing orders for installation number of board components cost of board components QUALITY CONTROL OF PCB ASSEMBLY As a professional PCBA manufacturer/ factory, and we pay special attention to quality control of the assembly of printed circuit boards at all stages of assembly and assembly work. All printed circuit boards are tested and guaranteed. If you are looking for a Fast turnaround or Quick Turn PCB assembly Manufacturer, please send us an email now!

Description

As a fast turnaround or quick-turn PCB Assembly Manufacturer /factory in Shenzhen China, FX PCB is able to fulfill orders in a fast delivery time with our modern technologies used in production.

Our factory carries out the assembly and installation of printed circuit boards to order. During the development and manufacturing process, constant quality control is carried out.

We strictly follow your Gerber file and Bom list for your fast turnaround or quick turn PCBA projects, and we will also be glad to suggest you the alternative for your passive components to decrease your cost, but all replacement components need you to approve and make the final decision on whether you want to use them.

PCB ASSEMBLY MANUFACTURING PROCESS

This manufacturing process will make FX PCB manufacturer control the quality of your orders well, and leads us to fulfill your fast turnaround (quick turn) PCB Assembly orders in time.

PCB ASSEMBLY MACHINE

  • Automatic SMT lines(Japan Yamaha) and DIP lines.
  • Smaller packages 01005, and BGA can be 0.1mm.
  • The capability of consumer electronics and industrial electronics.
  • Best waterproof technology(coating and Parylene).
  • Waterproof PCBA ———Parylene
  • Nano-vacuum coating is to pyrolyze Parylene polymer materials into nano-molecules and then perform vacuum coating treatment on the surface of the product. Vacuum vapor deposition equipment (CVD) enables the coated object to have the following characteristics: waterproof, moisture-proof, acid and alkali resistance, and salt resistance Fog, high compression resistance, biocompatibility
  • High reliability: suitable for military or commercial use, almost no gas release
  • IPX-8 protection: long diving, soaking in water
  • Ultra-thin coating: does not affect the product size(controllable 5-30um)
  • Room temperature coating: the product to be coated is at room temperature, and the temperature range under a vacuum environment is wide: suitable for minus 200°C to 200°C.
  • High transparency: film layer can reach Real integration of optical quality: the uniform thickness of various surfaces, high uniformity and stress-free surface circuit sensitivity not affected by the coating, and low friction coefficient, can be used as a dry film lubricating layer
  • Biocompatibility: inert, especially suitable for medical applications

THE ADVANTAGES OF OUR FACTORY

Specialists of our factory have many years of experience in assembling PCBs for various purposes. We guarantee:

FAST TURNAROUND/QUICK TURN PCB ASSEMBLY MANUFACTURE

EXECUTION OF THE ORDER JUST IN TIME.

We comply with the terms described in the contract. We provide fast delivery throughout the world.

LOW COST OF PCB ASSEMBLY.

In our factory, you get the most favorable conditions for services and the sale of goods.

PROGRAMMING AND FUNCTION TEST SERVICE PROVIDED.

We can do the programming and function test for your PCBA per your instruction.

PCB PROTOTYPE ASSEMBLY QUOTES IN ONE DAY

FX PCB manufacturer can quote you the price very quickly, and it normally can be in one day, especially for the PCB Prototype.

THE QUALITY OF THE MATERIALS.

We work only with reliable and professional material suppliers and component manufacturers/distributors.

We carry out contract fast turnaround assembly of printed circuit boards, as well as perform manual and automatic assembly of quick turn printed circuit boards of any complexity:

  • surface mount technologies(SMD/SMT);
  • output wiring (THT, DIP, volumetric);
  • mixed installation.

Modern equipment and a team of experienced specialists guarantee our clients favorable market conditions in terms of price-quality ratio. Each created board is tested by the Quality Department and is accompanied by a guarantee.

SURFACE MOUNTING OF PRINTED CIRCUIT BOARDS (SMD MOUNTING)

We carry out surface mounting of printed circuit boards (SMD) using premium equipment. We have at our disposal two automatic lines for surface mounting based on high-performance installers of SMD components for the fast turnaround/quick turn PCB Assembly.

This type of equipment provides high speeds of component mounting and is suitable for any type of package, including BGA and LGA. With this machine, FX PCB Manufacture can make fast turnaround/quick-turn PCB assembly orders in time.

MIXED PCB ASSEMBLY

Mixed PCB assembly is accomplished by a combination of surface and traditional through-hole output assembly technologies. This type of installation is the most common because modern printed circuit boards often contain both surface mount (SMD) and through-hole (THT, DIP) components.

Mixed assembly can be done in different ways for fast turnaround or quick turn PCB Assembly, depending on a number of factors and the purpose of the production. We can develop mixed assembly of printed circuit boards of any complexity.

FAST TURNAROUND/QUICK TURN PCB ASSEMBLY MANUFACTURING COST

The cost of assembling printed circuit boards is calculated individually for each order. The price depends on the number of ration points, the type of installation, the complexity of the printed circuit boards, the expected quantity, and the timing of the order. Our experts will calculate the exact cost of your project.

TYPES OF PCB ASSEMBLY

We apply various technologies for assembling printed circuit boards, relying on the experience and knowledge of the regulatory framework, depending on:

  1. Used components and printed circuit boards in the device
  2. Required types of installation
  3. The unique requirements of the client for the technological process.

SMT (SMD) (SURFACE):

An automated mounting method allowing components to be placed in an SMD enclosure

THT (DIP) (OUTPUT):

The lead-out method of mounting components in DIP, SiP, ZiP, TO, and other packages is implemented using manual soldering technologies or on automated selective soldering plants.

SMD + DIP (MIXED):

The complex process of mounting printed circuit boards organizes an uninterrupted technological process for the production of electronic modules in which both surface and lead-out methods of fastening are used.

INSTALLATION STEPS

To provide high-quality assembly of printed circuit boards, the technologist requires careful attention to the documents received from the client, as well as to the choice of technological processes and tools for installation.

PRODUCTION PREPARATION INCLUDES THE FOLLOWING STEPS:

  1. Detailed study of the received documentation from the client by technologists, clarification of details and client’s requirements for installation;
  2. Making a stencil for uniform distribution of the solder paste over the seats;
  3. Manufacturing of printed circuit boards (if necessary);
  4. Supply of electronic components (if necessary);
  5. Preparation of the thermal profile of the convection reflow oven and the selection of soldering materials depending on the applied project standards;
  6. Preparation of production cycles and setting up an automatic installer for mounting printed circuit boards.

ASSEMBLY OF PRINTED CIRCUIT BOARDS FROM SPECIALISTS

The company “SFXPCB“ has competence in the field of installation of electronic modules.

We offer services for the installation of printed circuit boards on a turnkey basis with exact adherence to all customer specifications.

We have extensive experience working with clients in various industry areas.

WE PROVIDE:

  • Compliance with international industry standards ( GOST, IPC )
  • An integrated approach to work to ensure an accurate result
  • Use only consumables accepted by international manufacturing companies
  • Carrying out a technical audit of the product for launching into mass production
  • Additional technical recommendations for the execution of electronic modules.

We provide our clients with high-quality work and professional service in compliance with all the necessary industry quality standards and individual technical conditions to finish your fast turnaround/quick turn PCB Assembly orders.

AUTOMATIC PCB ASSEMBLY

A high-speed or multi-function installer is used for automatic installation. Modern high-quality equipment specializes in automatic assembly. The technological equipment of the assembly production, which is responsible for this process, is aimed at solving various problems.

With the help of special attachments and tried-and-tested methods, complex components can be assembled.

The automated line of our enterprise has the technological capabilities for mounting packages from 0201 to microcircuits in packages with a small lead pitch and up to 54 mm in size of microcircuits in ball lead enclosures (BGA).

For high-volume production, a wave soldering machine can be used to solder the lead components. A high-performance line for the automatic assembly of printed circuit boards ensures the fulfillment of orders on time, regardless of the complexity and number of products.

MANUAL ASSEMBLY OF PRINTED CIRCUIT BOARDS

Such installation is carried out for orders with a small number of products. Technological stages of manual assembly, installation of components, and soldering. The work of highly qualified specialists performing work with modern soldering equipment and using high-quality materials guarantees high-quality manual assembly of lead-out and surface-mounted components.

AREA FOR MANUAL ASSEMBLY OF PRINTED CIRCUIT BOARDS:

  • manipulators, terminal forming devices,
  • a high-precision installer for manual installation of enclosures and their rebelling.

PRICE FOR INSTALLATION AND SOLDERING OF COMPONENTS

Component installation costs are dependent on the amount of soldering in the order.

THE TOTAL COST DEPENDS ON:

  • the number of boards of the same type in the order,
  • the frequency of placing orders for installation
  • number of board components
  • cost of board components

QUALITY CONTROL OF PCB ASSEMBLY

As a professional PCBA manufacturer/ factory, and we pay special attention to quality control of the assembly of printed circuit boards at all stages of assembly and assembly work. All printed circuit boards are tested and guaranteed.

If you are looking for a Fast turnaround or Quick Turn PCB assembly Manufacturer, please send us an email now!

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Board (PCB) Fabrication Services
Product Name Fast Turnaround / Quick Turn PCB Assembly Manufacturer
Company Information FX is a company dedicated to PCB and PCBA. The company aims fundamentally to provide high-quality PCB and PCBA according to current market prices and customers’ requirements, contributing to their quality of life, adapting the necessary effective solutions of the clients. For this, we consider it important to grow in a structured and systematic way, observing the satisfaction of the needs of our customers, employees, partners, and suppliers.
Unlock Full Specs
to access all available technical data

Similar Products

Flex Circuit Development -  - PFC Flexible Circuits Limited
PFC Flexible Circuits Limited
Specs
Company Information

Since our founding in 1997, PFC has delivered leading flex circuit technology across several markets. Ours extensive engineering experience allows us to work hand-in-hand with our customers to develop cost-effective solutions correctly the first time. Specializing in low to mid volume complex flex circuits, our team provides design, manufacturing, and assembly with advanced capabilities to meet our clients’ most challenging needs.

Supplier Capability PCB Design / Layout; PCB Assembly
PCB Type Single Sided Boards; Double Sided Boards; Multi-layer Boards; Flexible Boards; Rigid Flexible Boards
View Details
PCB Assembly & EMS –SMT · THT · Mixed Technology -  - TPS Elektronik GmbH
Specs
Company Information Our vision was and is to realise complete systems from a single source and to offer more than a standard EMS service provider.
Supplier Capability PCB Design / Layout; Production Quantities; Testing and Evaluation; PCB Assembly
Quality Requirement ISO 9001; UL Recognized; IATF 16949, ISO 9001, UL 1446, ISO 13485, ISO 14001, ISO 45001
View Details
Advanced Printed Electronics -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Company Information Quantaflex Printed Electronics Inc. specializes in the design and manufacture of custom Membrane Switches, Graphic Overlays, Electroluminescent backlighting, DC/AC Inverts and other printed sensors. Located in Vineland, NJ, our high-tech manufacturing processes ensure exceptional quality and precision, supporting businesses locally, regionally, and globally with customized printed electronics solutions.
PCB Type Single Sided Boards
Quality Requirement ISO 9001; AS-9100D Aerospace, ITAR Registered, ISO 13485, ISO 7 Certified Cleanrooms
View Details
EMS services and PCB assembly for prototypes and series -  - EBE Elektro-Bau-Elemente GmbH
Specs
Company Information The beginning was marked by the development of measuring and test devices, in particular step switches. Rotary and linear solenoids followed. Today, EBE Elektro-Bau-Element GmbH is a major supplier of sensor technology, HMI components, electromagnetics and mechatronics. The open-minded, sustainable and owner-managed company has devoted itself to new technologies and applications for decades. A number of innovations shape the company history.
Supplier Capability Prototyping Quantities; PCB Assembly
PCB Type THT
View Details