FX PCB Co., Ltd. Best SMT, PCB Manufacturing Company in China (2022)

Description
Description Selective soldering technology – selectively soldered components are soldered at local points on the board, which in turn makes it possible to use mixed mounting technology that provides for work with both surface-mounted SMD components and output TNT components. Thanks to automation and high-quality soldering of various printed circuit boards (multilayer, high thermal capacity, dense double-sided mounting), as well as good repeatability and process stability, selective soldering systems achieve reliable solder connections of pin components. WAVE SOLDERING Wave soldering technology is a highly efficient method of mounting electronic components placed on one side of a printed circuit board. The leads of the connected elements and the lower plane of the board are immersed in molten solder for a short period of time, which gave the name of the wave soldering process. When wetting the pads with molten solder, it penetrates through the holes of the surface to be machined. At the same time, a reliable soldered connection of the printed circuit board with the terminals of the electronic components is formed. Solder wave soldering machines are used both for group soldering of TNT components mounted in holes, and for mixed mounting of SMD components. Wave soldering technology is a continuous process that achieves high productivity. The need to use wave soldering machines for soldering boards containing surface-mounted components has led to a significant development of this technology. INSTALLING THT COMPONENTS Automated assembly and installation of THT-components perform all installation operations independently, in accordance with the work program for the installation of components. Installers of THT components are characterized by a large number of parameters, the main ones being: performance, accuracy, repeatability, number of positions for feeders, range of installed components, maximum and minimum overall dimensions of the printed circuit board. To control the quality of the assembly, an automatic optical inspection of the TNT assembly is used.
Description
Description Selective soldering technology – selectively soldered components are soldered at local points on the board, which in turn makes it possible to use mixed mounting technology that provides for work with both surface-mounted SMD components and output TNT components. Thanks to automation and high-quality soldering of various printed circuit boards (multilayer, high thermal capacity, dense double-sided mounting), as well as good repeatability and process stability, selective soldering systems achieve reliable solder connections of pin components. WAVE SOLDERING Wave soldering technology is a highly efficient method of mounting electronic components placed on one side of a printed circuit board. The leads of the connected elements and the lower plane of the board are immersed in molten solder for a short period of time, which gave the name of the wave soldering process. When wetting the pads with molten solder, it penetrates through the holes of the surface to be machined. At the same time, a reliable soldered connection of the printed circuit board with the terminals of the electronic components is formed. Solder wave soldering machines are used both for group soldering of TNT components mounted in holes, and for mixed mounting of SMD components. Wave soldering technology is a continuous process that achieves high productivity. The need to use wave soldering machines for soldering boards containing surface-mounted components has led to a significant development of this technology. INSTALLING THT COMPONENTS Automated assembly and installation of THT-components perform all installation operations independently, in accordance with the work program for the installation of components. Installers of THT components are characterized by a large number of parameters, the main ones being: performance, accuracy, repeatability, number of positions for feeders, range of installed components, maximum and minimum overall dimensions of the printed circuit board. To control the quality of the assembly, an automatic optical inspection of the TNT assembly is used.

Suppliers

Company
Product
Description
Supplier Links
Best SMT, PCB Manufacturing Company in China (2022) -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Best SMT, PCB Manufacturing Company in China (2022)
Best SMT, PCB Manufacturing Company in China (2022)
Description Selective soldering technology – selectively soldered components are soldered at local points on the board, which in turn makes it possible to use mixed mounting technology that provides for work with both surface-mounted SMD components and output TNT components. Thanks to automation and high-quality soldering of various printed circuit boards (multilayer, high thermal capacity, dense double-sided mounting), as well as good repeatability and process stability, selective soldering systems achieve reliable solder connections of pin components. WAVE SOLDERING Wave soldering technology is a highly efficient method of mounting electronic components placed on one side of a printed circuit board. The leads of the connected elements and the lower plane of the board are immersed in molten solder for a short period of time, which gave the name of the wave soldering process. When wetting the pads with molten solder, it penetrates through the holes of the surface to be machined. At the same time, a reliable soldered connection of the printed circuit board with the terminals of the electronic components is formed. Solder wave soldering machines are used both for group soldering of TNT components mounted in holes, and for mixed mounting of SMD components. Wave soldering technology is a continuous process that achieves high productivity. The need to use wave soldering machines for soldering boards containing surface-mounted components has led to a significant development of this technology. INSTALLING THT COMPONENTS Automated assembly and installation of THT-components perform all installation operations independently, in accordance with the work program for the installation of components. Installers of THT components are characterized by a large number of parameters, the main ones being: performance, accuracy, repeatability, number of positions for feeders, range of installed components, maximum and minimum overall dimensions of the printed circuit board. To control the quality of the assembly, an automatic optical inspection of the TNT assembly is used.

Description

Selective soldering technology – selectively soldered components are soldered at local points on the board, which in turn makes it possible to use mixed mounting technology that provides for work with both surface-mounted SMD components and output TNT components.

Thanks to automation and high-quality soldering of various printed circuit boards (multilayer, high thermal capacity, dense double-sided mounting), as well as good repeatability and process stability, selective soldering systems achieve reliable solder connections of pin components.

WAVE SOLDERING

Wave soldering technology is a highly efficient method of mounting electronic components placed on one side of a printed circuit board. The leads of the connected elements and the lower plane of the board are immersed in molten solder for a short period of time, which gave the name of the wave soldering process.

When wetting the pads with molten solder, it penetrates through the holes of the surface to be machined. At the same time, a reliable soldered connection of the printed circuit board with the terminals of the electronic components is formed. Solder wave soldering machines are used both for group soldering of TNT components mounted in holes, and for mixed mounting of SMD components.

Wave soldering technology is a continuous process that achieves high productivity. The need to use wave soldering machines for soldering boards containing surface-mounted components has led to a significant development of this technology.

INSTALLING THT COMPONENTS

Automated assembly and installation of THT-components perform all installation operations independently, in accordance with the work program for the installation of components.

Installers of THT components are characterized by a large number of parameters, the main ones being: performance, accuracy, repeatability, number of positions for feeders, range of installed components, maximum and minimum overall dimensions of the printed circuit board. To control the quality of the assembly, an automatic optical inspection of the TNT assembly is used.

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Board (PCB) Fabrication Services
Product Name Best SMT, PCB Manufacturing Company in China (2022)
Company Information FX is a company dedicated to PCB and PCBA. The company aims fundamentally to provide high-quality PCB and PCBA according to current market prices and customers’ requirements, contributing to their quality of life, adapting the necessary effective solutions of the clients. For this, we consider it important to grow in a structured and systematic way, observing the satisfaction of the needs of our customers, employees, partners, and suppliers.
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Printed Electronics -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Company Information Quantaflex Printed Electronics Inc. specializes in the design and manufacture of custom Membrane Switches, Graphic Overlays, Electroluminescent backlighting, DC/AC Inverts and other printed sensors. Located in Vineland, NJ, our high-tech manufacturing processes ensure exceptional quality and precision, supporting businesses locally, regionally, and globally with customized printed electronics solutions.
PCB Type Single Sided Boards
Quality Requirement ISO 9001; AS-9100D Aerospace, ITAR Registered, ISO 13485, ISO 7 Certified Cleanrooms
View Details
Flex Circuit Development -  - PFC Flexible Circuits Limited
PFC Flexible Circuits Limited
Specs
Company Information

Since our founding in 1997, PFC has delivered leading flex circuit technology across several markets. Ours extensive engineering experience allows us to work hand-in-hand with our customers to develop cost-effective solutions correctly the first time. Specializing in low to mid volume complex flex circuits, our team provides design, manufacturing, and assembly with advanced capabilities to meet our clients’ most challenging needs.

Supplier Capability PCB Design / Layout; PCB Assembly
PCB Type Single Sided Boards; Double Sided Boards; Multi-layer Boards; Flexible Boards; Rigid Flexible Boards
View Details
PCB Assembly Services -  - ThermOmegaTech®
ThermOmegaTech®
Specs
Company Information ThermOmegaTech® is leading the way in custom PCB assembly and electro-mechanical assembly for aerospace and defense, medical, industrial, LED lighting, and non-commodity consumer electronics products. We strive to provide responsiveness and accuracy by utilizing modern process methodology, real-time communication, and employee empowerment and training to better help our customers succeed.
Supplier Capability PCB Design / Layout; Production Quantities; Testing and Evaluation; Prototyping Quantities; PCB Assembly
PCB Type Single Sided Boards; Double Sided Boards; Multi-layer Boards; Flexible Boards; Rigid Flexible Boards; SMT; THT
View Details
PCB Assembly & EMS –SMT · THT · Mixed Technology -  - TPS Elektronik GmbH
Specs
Company Information Our vision was and is to realise complete systems from a single source and to offer more than a standard EMS service provider.
Supplier Capability PCB Design / Layout; Production Quantities; Testing and Evaluation; PCB Assembly
Quality Requirement ISO 9001; UL Recognized; IATF 16949, ISO 9001, UL 1446, ISO 13485, ISO 14001, ISO 45001
View Details