Printed Circuit Board (PCB) Fabrication Services
Service Detail from Entech Electronics Inc.

As a full service printed circuit board supplier, Entech Electronics offers a complete line of products and services, from low volume, quick-turn prototype manufacturing to medium and high volume production. We offer a complete capability to meet virtually any requirement, ranging from single-sided through to 26 layers.
Board Types
· Single-Sided Rigid Boards
· Double-Sided Rigid Boards with or without plated through-holes
· Multilayers up to 20 layers with normal as well as blind and/or buried vias
· HDI (High Density Interconnect) and Microvias
· Single, Double-Sided and Multilayer Flexible Circuits
· Flexi-Rigid Technologies
· Multilayer RF/Microwave Boards
Substrates
· High temperature FR4
· Standard Epoxy Glass NEMA grade FR4
· Exotic materials with higher maximum operating temperatures, lower coefficients of expansion and/or higher Tg levels
· Polymide, Polyester or PET material
· RF/Microwave materials including Teflon (Polytetrafluoroethy
Board Options
· RoHS Compliance
· Gold on Nickel Contact Fingers
· CNC Routing
· Scoring (V Grooving)
· Panel Routing
· Screen Printed Component Legends
· Liquid Photoimageable Solder Mask Inks (LPSM)
· Dry Film Solder Mask (DFSM)
· Peelable Solder masks (For temporary protection from solder during wave soldering)
· Screen Printed Conductive Inks (Carbon)
· Bare Board testing including Surface Mount Pads
Board Finishes
· Alpha Silver
· Hot Air Leveled
· Solder Mask Over Bare Copper (SMOBC)
· Immersion Gold
· Electrolytic Gold
· OSP (Organic Solderability Preservative)