ROHM Semiconductor GmbH 9W+9W Analog Input Class D Speaker Amplifier BD28412MUV

Description
BD28412MUV is a 9W+9W stereo (or 18W monaural) class D amplifier, developed for battery equipped speaker systems such as wireless speakers. This IC is incorporated with a precise oscillator to generate multiple switching frequencies that can avoid the AM radio interference. In addition, 2.1Ch audio system can be realized by master and slave operation without beat noise caused by interference between two ICs. Furthermore, this IC achieves lower power consumption that eliminates the need for an external heat sink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9W+9W Analog Input Class D Speaker Amplifier - BD28412MUV - ROHM Semiconductor GmbH
Willich, Germany
9W+9W Analog Input Class D Speaker Amplifier
BD28412MUV
9W+9W Analog Input Class D Speaker Amplifier BD28412MUV
BD28412MUV is a 9W+9W stereo (or 18W monaural) class D amplifier, developed for battery equipped speaker systems such as wireless speakers. This IC is incorporated with a precise oscillator to generate multiple switching frequencies that can avoid the AM radio interference. In addition, 2.1Ch audio system can be realized by master and slave operation without beat noise caused by interference between two ICs. Furthermore, this IC achieves lower power consumption that eliminates the need for an external heat sink.

BD28412MUV is a 9W+9W stereo (or 18W monaural) class D amplifier, developed for battery equipped speaker systems such as wireless speakers. This IC is incorporated with a precise oscillator to generate multiple switching frequencies that can avoid the AM radio interference. In addition, 2.1Ch audio system can be realized by master and slave operation without beat noise caused by interference between two ICs. Furthermore, this IC achieves lower power consumption that eliminates the need for an external heat sink.

Supplier's Site Datasheet
9W+9W Analog Input Class D Speaker Amplifier - BD28412MUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
9W+9W Analog Input Class D Speaker Amplifier
BD28412MUV
9W+9W Analog Input Class D Speaker Amplifier BD28412MUV
BD28412MUV is a 9W+9W stereo (or 18W monaural) class D amplifier, developed for battery equipped speaker systems such as wireless speakers. This IC is incorporated with a precise oscillator to generate multiple switching frequencies that can avoid the AM radio interference. In addition, 2.1Ch audio system can be realized by master and slave operation without beat noise caused by interference between two ICs. Furthermore, this IC achieves lower power consumption that eliminates the need for an external heat sink.

BD28412MUV is a 9W+9W stereo (or 18W monaural) class D amplifier, developed for battery equipped speaker systems such as wireless speakers. This IC is incorporated with a precise oscillator to generate multiple switching frequencies that can avoid the AM radio interference. In addition, 2.1Ch audio system can be realized by master and slave operation without beat noise caused by interference between two ICs. Furthermore, this IC achieves lower power consumption that eliminates the need for an external heat sink.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number BD28412MUV BD28412MUV
Product Name 9W+9W Analog Input Class D Speaker Amplifier 9W+9W Analog Input Class D Speaker Amplifier
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1.2W Monaural Speaker Amplifier for Automotive - BD78324EFJ-M - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 24 dB
Continuous Power 1.6 watts
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5466GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 18 dB
View Details
2 suppliers
Analog Input Monaural Class-D Speaker Amplifier - BD27400GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 dB
View Details
2 suppliers
Ground Isolation Amplifier - BA3121F - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
View Details
2 suppliers