Peterson Filters Corporation Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| A continuous drum type vacuum filter specifically designed for mounting "pre-coats", usually of diatomaceous earth, which are then shaved off in very thin layers during a batch run of pre-filter... | |
| Peterson also has a complete line of drum type filters which can be customized for specific applications in mining, sewage and food processing operations. Depending on the application, special units... | |
| Peterson builds a complete line of disc filters ranging from laboratory size units of 1.5 feet in diameter up to full size production units 12'-6" in diameter with 15 discs. | |
| Peterson is the exclusive manufacture of the "BOOTH" pressure sample filter. This is a small laboratory type unit used to run small batch filter samples for the purpose of filter... | |
| The IMAX is a powered flocculation treatment device that imparts a unique shearing action to pre-filter slurries and thickener feeds while injecting a very dilute flocculent to the slurry. The... | |
| We provide either disc or drum type "platform units". These units feature the filter and all auxiliary equipment mounted on an integral platform. The unit is basically ready to "plug... |