Pentair Oil & Gas Separations Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| HRTprovides petroleum producers, refiners and gas processors dramatically improved solids control and hydrocarbon recovery from process water streams. Applications for HRT include: •Produced Water Management•Oil Removal from Waste Water•SRU Optimization•Salt... | |
| Hydrocarbon Streams are contaminated by soluble polar (or ionic) contamination in a variety of ways (viz., caustic treatment, amine treatment, acid catalysts etc). The contaminant typically exists within the hydrocarbon... | |
| LIQUISEP® technology was developed to address the inherent deficiencies of conventional coalescers, making it possible to remove essentially all immiscible water dispersions from hydrocarbon process streams. The LIQUISEP technology overcomes... | |
| ProcessOR® provides high performance solid-liquid separation. Solid contaminants range from sub-micron particulates as small as viruses to particles several hundred microns in size. The liquids range from aqueous to hydrocarbon... | |
| The InterSep® high performance separation system is designed and manufactured to separate particulate contaminants from gas streams. With Pentair Porous Media's COMPAX® coreless elements, which flow from the outside-to-the-insid e... | |
| UltiSep® sets a new standard in high-performance gas/liquid separation. UltiSep® utilizes Pentair Porous Media’s proprietary microfiber media technology and patented APEX® element design. These technologies are applied for high efficiency... |